Littelfuse, Inc. Circuit Protection - Fuses 0448.200MR

Description
Win Source Part Number: 1361321-0448.200MR Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: NANO²® 448 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Square End Block Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200 mA Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 0.0038 Approval Agency: CSA, UL DC Cold Resistance: 1.4 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361321-0448.200MR Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: NANO²® 448 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Square End Block Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200 mA Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 0.0038 Approval Agency: CSA, UL DC Cold Resistance: 1.4 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361321-0448.200MR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361321-0448.200MR
Circuit Protection - Fuses 1361321-0448.200MR
Win Source Part Number: 1361321-0448.200MR Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: NANO²® 448 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Square End Block Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200 mA Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 0.0038 Approval Agency: CSA, UL DC Cold Resistance: 1.4 Ohms

Win Source Part Number: 1361321-0448.200MR
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²® 448
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200 mA
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.0038
Approval Agency: CSA, UL
DC Cold Resistance: 1.4 Ohms

Buy Now Datasheet
Singapore, Singapore
SMD 0.2A 125V Circuit Protection Fuse
139-0448.200MR
SMD 0.2A 125V Circuit Protection Fuse 139-0448.200MR
Fuse Chip Very Fast Acting 0.2A 125V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448.200MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.200MR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.2A 125V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448.200MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.200MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0448.200MR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0448.200MR
Circuit Protection - Fuses 0448.200MR
FUSE BRD MT 200MA 125VAC/VDC SMD

FUSE BRD MT 200MA 125VAC/VDC SMD

Supplier's Site
Fuse, Smd, 200Ma, Fast Acting; Fuse Current Littelfuse - 25R5530 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 200Ma, Fast Acting; Fuse Current Littelfuse
25R5530
Fuse, Smd, 200Ma, Fast Acting; Fuse Current Littelfuse 25R5530
FUSE, SMD, 200mA, FAST ACTING; Fuse Current:200mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

FUSE, SMD, 200mA, FAST ACTING; Fuse Current:200mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 1361321-0448.200MR 139-0448.200MR 0448.200MR 25R5530
Product Name Circuit Protection - Fuses SMD 0.2A 125V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 200Ma, Fast Acting; Fuse Current Littelfuse
Mounting Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002445208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details