7.5A 350V Fast Acting SMD Fuse, 11mR, 10.92x8.76x3.81mm Product overview: 044607.5ZRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7.5A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044607.5ZRP can be used for catalog matching and distributor lookup.
7.5A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing
7.5A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing
Manufacturer: Littelfuse Inc.
Win Source Part Number: 743407-044607.5ZRP
Series: 446
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 2-SMD, Gull Wing
Current Rating: 7.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 350V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 100A AC, 50A DC
Melting I2t: 68
Approvals: CSA, UL
Mounting: SMD
Size: 0.430" L x 0.345" W x 0.150" H (10.92mm x 8.76mm x 3.81mm)
Resistance: 0.011 Ohm
Family Name: 446
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
FUSE BRD MT 7.5A 350VAC 125VDC
FUSE, SMD, 7.5A, FAST ACTING; Fuse Current:7.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:10.92mm x 8.76mm; Product Range:446 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-044607.5ZRP | F2712CT-ND | 743407-044607.5ZRP | 044607.5ZRP | 05M2217 |
| Product Name | SMD 7.5A 350V Circuit Protection Fuse | Fuses | Fuses - 044607.5ZRP | Circuit Protection - Fuses | Fuse, Smd, 7.5A, Fast Acting; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 125 volts | 350 volts | 350 volts | 125 volts | |
| Rated Current | 7.5 amps | 7.5 amps | 7.5 amps | 7.5 amps | |
| Fuse Type | PC Board |