Littelfuse, Inc. Fuses 0446003.ZRP

Description
3A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing
Request a Quote Datasheet
Description
3A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2710CT-ND - DigiKey
Thief River Falls, MN, United States
3A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

3A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

Buy Now Datasheet
Fuses - F2710TR-ND - DigiKey
Thief River Falls, MN, United States
3A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

3A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 3A 350V Circuit Protection Fuse
139-0446003.ZRP
Automotive SMD 3A 350V Circuit Protection Fuse 139-0446003.ZRP
Fuse Chip Fast Acting 3A 350V SMD Solder Pad 10.92 X 8.76 X 3.81mm Plastic Automotive CSA/UL Product overview: 0446003.ZRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 3A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0446003.ZRP can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 3A 350V SMD Solder Pad 10.92 X 8.76 X 3.81mm Plastic Automotive CSA/UL Product overview: 0446003.ZRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 3A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0446003.ZRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0446003.ZRP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0446003.ZRP
Circuit Protection - Fuses 0446003.ZRP
FUSE BRD MT 3A 350VAC 125VDC SMD

FUSE BRD MT 3A 350VAC 125VDC SMD

Supplier's Site
Fuse, Smd, 3A, Fast Acting; Fuse Current Littelfuse - 16M0406 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Fast Acting; Fuse Current Littelfuse
16M0406
Fuse, Smd, 3A, Fast Acting; Fuse Current Littelfuse 16M0406
FUSE, SMD, 3A, FAST ACTING; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:10.92mm x 8.76mm; Product Range:446 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 3A, FAST ACTING; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:10.92mm x 8.76mm; Product Range:446 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2710CT-ND 139-0446003.ZRP 0446003.ZRP 16M0406
Product Name Fuses Automotive SMD 3A 350V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 3A, Fast Acting; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers