Littelfuse, Inc. Fuseholders 04450001H

Description
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1907-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1907-ND
Fuseholders F1907-ND
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1033673-04450001H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1033673-04450001H
Circuit Protection - Fuseholders 1033673-04450001H
Win Source Part Number: 1033673-04450001H Category: Circuit Protection>Fuseholde rs Series: 445 Termination Style: PC Pin Contact Finish: Tin Package: Bulk Contact Material: Spring Brass For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.197" Dia (5mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Standard Package: 100 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: F1907,-1024-04450001 H,04450001M,04450001 M-ND,4450001,0445000 1H-ND,M445001,445000 1M,0445 0001

Win Source Part Number: 1033673-04450001H
Category: Circuit Protection>Fuseholders
Series: 445
Termination Style: PC Pin
Contact Finish: Tin
Package: Bulk
Contact Material: Spring Brass
For Use With/Related Products: 5mm Dia Fuses
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 0.197" Dia (5mm)
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Standard Package: 100
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
Other Names: F1907,-1024-04450001H,04450001M,04450001M-ND,4450001,04450001H-ND,M445001,4450001M,0445 0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders
Product Number F1907-ND 1033673-04450001H
Product Name Fuseholders Circuit Protection - Fuseholders
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3044-ND - DigiKey
Specs
Rated Operating Voltage 1500 volts
Mounting Fuse Clip
View Details
Straight PC Leg Fuse Clip-no end stops - 3511 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holders - 2773925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details