Fuse Chip Slow Blow Acting 3.5A 250V SMD Solder Pad 10.1 X 3.12mm Ceramic T/R cULus Product overview: 044303.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044303.5DR can be used for catalog matching and distributor lookup.
3.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 3.5A, SLOW BLOW, FULL REEL; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BOARD MNT 3.5A 250VAC 2SMD
FUSE BOARD MNT 3.5A 250VAC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-044303.5DR | F2911DKR-ND | 01P9275 | 044303.5DR | 461-044303.5DR |
| Product Name | SMD 3.5A 250V Circuit Protection Fuse | Fuses | Fuse, Smd, 3.5A, Slow Blow, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses | FUSE BOARD MNT 3.5A 250VAC 2SMD |
| Approvals / Standards | RoHS | UL | RoHS | RoHS; UL | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | |
| Fuse Type | PC Board |