Littelfuse, Inc. SMD 2.5A 250V Circuit Protection Fuse 044302.5DR

Description
Fuse Chip Slow Blow Acting 2.5A 250V SMD Solder Pad 10.1 X 3.12mm Ceramic T/R cULus Product overview: 044302.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044302.5DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Slow Blow Acting 2.5A 250V SMD Solder Pad 10.1 X 3.12mm Ceramic T/R cULus Product overview: 044302.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044302.5DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 250V Circuit Protection Fuse
139-044302.5DR
SMD 2.5A 250V Circuit Protection Fuse 139-044302.5DR
Fuse Chip Slow Blow Acting 2.5A 250V SMD Solder Pad 10.1 X 3.12mm Ceramic T/R cULus Product overview: 044302.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044302.5DR can be used for catalog matching and distributor lookup.

Fuse Chip Slow Blow Acting 2.5A 250V SMD Solder Pad 10.1 X 3.12mm Ceramic T/R cULus Product overview: 044302.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044302.5DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 044302.5DR - 1000146-044302.5DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 044302.5DR
1000146-044302.5DR
Fuses - 044302.5DR 1000146-044302.5DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000146-044302.5DR Packaging: Reel - TR Current Rating: 2.5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Approvals: cULus Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 18.13 Nominal Cold Resistance: 0.035 Ohm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000146-044302.5DR
Packaging: Reel - TR
Current Rating: 2.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Approvals: cULus
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 18.13
Nominal Cold Resistance: 0.035 Ohm
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fuses - F2909TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2909CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2909DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 044302.5DR
FUSE BOARD MNT 2.5A 250VAC 2SMD

FUSE BOARD MNT 2.5A 250VAC 2SMD

Supplier's Site
Fuse, Smd, 2.5A, Slow Blow; Fuse Current Littelfuse - 01P9274 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Slow Blow; Fuse Current Littelfuse
01P9274
Fuse, Smd, 2.5A, Slow Blow; Fuse Current Littelfuse 01P9274
FUSE, SMD, 2.5A, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 2.5A, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-044302.5DR 1000146-044302.5DR F2909TR-ND 044302.5DR 01P9274
Product Name SMD 2.5A 250V Circuit Protection Fuse Fuses - 044302.5DR Fuses Circuit Protection - Fuses Fuse, Smd, 2.5A, Slow Blow; Fuse Current Littelfuse
Approvals / Standards RoHS UL RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Mounting SMD (SMT) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110384 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details