Littelfuse, Inc. NANO2® Time Lag Subminiature Surface Mount 044302.5

Description
The 443LC Series NANO²® fuse is a 4012 footprint, Slo Blo surface mount fuse which provides overcurrent protection for applications with working voltage up to 277VAC. Its high I2t provides superior surge withstand capability for its small footprint. This can therefore be used on applications where board space is a limitation, without worrying of any nuisance failures due to surge/pulse current and voltages in the application, or where larger sized solutions are previously being used. 280VAC-rated fuse in a relatively small footprint of 10mm x 3mm (sq) Slo Blo fuse type with relatively high I2t values RoHS compliant, Halogen-free Surface mount type fuse
Datasheet
Description
The 443LC Series NANO²® fuse is a 4012 footprint, Slo Blo surface mount fuse which provides overcurrent protection for applications with working voltage up to 277VAC. Its high I2t provides superior surge withstand capability for its small footprint. This can therefore be used on applications where board space is a limitation, without worrying of any nuisance failures due to surge/pulse current and voltages in the application, or where larger sized solutions are previously being used. 280VAC-rated fuse in a relatively small footprint of 10mm x 3mm (sq) Slo Blo fuse type with relatively high I2t values RoHS compliant, Halogen-free Surface mount type fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Time Lag Subminiature Surface Mount - 044302.5 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Time Lag Subminiature Surface Mount
044302.5
NANO2® Time Lag Subminiature Surface Mount 044302.5
The 443LC Series NANO²® fuse is a 4012 footprint, Slo Blo surface mount fuse which provides overcurrent protection for applications with working voltage up to 277VAC. Its high I2t provides superior surge withstand capability for its small footprint. This can therefore be used on applications where board space is a limitation, without worrying of any nuisance failures due to surge/pulse current and voltages in the application, or where larger sized solutions are previously being used. 280VAC-rated fuse in a relatively small footprint of 10mm x 3mm (sq) Slo Blo fuse type with relatively high I2t values RoHS compliant, Halogen-free Surface mount type fuse

The 443LC Series NANO²® fuse is a 4012 footprint, Slo Blo surface mount fuse which provides overcurrent protection for applications with working voltage up to 277VAC. Its high I2t provides superior surge withstand capability for its small footprint. This can therefore be used on applications where board space is a limitation, without worrying of any nuisance failures due to surge/pulse current and voltages in the application, or where larger sized solutions are previously being used. 280VAC-rated fuse in a relatively small footprint of 10mm x 3mm (sq) Slo Blo fuse type with relatively high I2t values RoHS compliant, Halogen-free Surface mount type fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 044302.5
Product Name NANO2® Time Lag Subminiature Surface Mount
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 002625301 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 4 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers