Fuse Chip Slow Blow Acting 0.5A 280V Solder Pad SMD 10.1 X 3.12mm Ceramic T/R Product overview: 0443.500DRLC from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 280V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 280V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0443.500DRLC can be used for catalog matching and distributor lookup.
500mA 280V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
500mA 280V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
500mA 280V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BOARD MNT 500MA 280VAC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0443.500DRLC | F9974TR-ND | 0443.500DRLC |
| Product Name | SMD 0.5A 280V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |