Littelfuse, Inc. Fuses - 0443.500DR 0443.500DR

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963644-0443.500DR Termination: SMD/SMT Voltage Rating: 250 V Current Rating: 500 mA Length: 10.1 mm Housing Material: Ceramic Approvals: cULus Mounting: SMD (SMT) Body Material: Ceramic Height: 3.12 mm Resistance: 600 mΩ Width: 3.1242 mm Categories: Fuses Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.12 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Fuse Current: 500 mA REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963644-0443.500DR Termination: SMD/SMT Voltage Rating: 250 V Current Rating: 500 mA Length: 10.1 mm Housing Material: Ceramic Approvals: cULus Mounting: SMD (SMT) Body Material: Ceramic Height: 3.12 mm Resistance: 600 mΩ Width: 3.1242 mm Categories: Fuses Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.12 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Fuse Current: 500 mA REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0443.500DR - 963644-0443.500DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0443.500DR
963644-0443.500DR
Fuses - 0443.500DR 963644-0443.500DR
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963644-0443.500DR Termination: SMD/SMT Voltage Rating: 250 V Current Rating: 500 mA Length: 10.1 mm Housing Material: Ceramic Approvals: cULus Mounting: SMD (SMT) Body Material: Ceramic Height: 3.12 mm Resistance: 600 mΩ Width: 3.1242 mm Categories: Fuses Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.12 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Fuse Current: 500 mA REACH SVHC: No SVHC

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963644-0443.500DR
Termination: SMD/SMT
Voltage Rating: 250 V
Current Rating: 500 mA
Length: 10.1 mm
Housing Material: Ceramic
Approvals: cULus
Mounting: SMD (SMT)
Body Material: Ceramic
Height: 3.12 mm
Resistance: 600 mΩ
Width: 3.1242 mm
Categories: Fuses
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.12 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Fuse Current: 500 mA
REACH SVHC: No SVHC

Buy Now
Singapore, Singapore
SMD 0.5A 50A Circuit Protection Fuse
139-0443.500DR
SMD 0.5A 50A Circuit Protection Fuse 139-0443.500DR
Time Delay Fuse, 0.5A, 250VAC, 50A IR, SMD/SMT Product overview: 0443.500DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0443.500DR can be used for catalog matching and distributor lookup.

Time Delay Fuse, 0.5A, 250VAC, 50A IR, SMD/SMT Product overview: 0443.500DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0443.500DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2904DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2904CT-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2904TR-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Smd, 500Ma, Slow Blow; Fuse Current Littelfuse - 01P9266 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, Slow Blow; Fuse Current Littelfuse
01P9266
Fuse, Smd, 500Ma, Slow Blow; Fuse Current Littelfuse 01P9266
FUSE, SMD, 500mA, SLOW BLOW; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 500mA, SLOW BLOW; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, 0.5A, 250Vac, Time Delay, Smd; Fuse Current Littelfuse - 39X0277 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0.5A, 250Vac, Time Delay, Smd; Fuse Current Littelfuse
39X0277
Fuse, 0.5A, 250Vac, Time Delay, Smd; Fuse Current Littelfuse 39X0277
FUSE, 0.5A, 250VAC, TIME DELAY, SMD; Fuse Current:500mA; Product Range:NANO 443 Series; Voltage Rating VAC:250VAC; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes

FUSE, 0.5A, 250VAC, TIME DELAY, SMD; Fuse Current:500mA; Product Range:NANO 443 Series; Voltage Rating VAC:250VAC; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 500Ma, Slow Blow, Full Reel; Fuse Current Littelfuse - 28X4550 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, Slow Blow, Full Reel; Fuse Current Littelfuse
28X4550
Fuse, Smd, 500Ma, Slow Blow, Full Reel; Fuse Current Littelfuse 28X4550
FUSE, SMD, 500mA, SLOW BLOW, FULL REEL; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 500mA, SLOW BLOW, FULL REEL; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0443.500DR
FUSE BOARD MNT 500MA 250VAC 2SMD

FUSE BOARD MNT 500MA 250VAC 2SMD

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0443.500DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0443.500DR
TVS/Fuse/Board Level Protection >> Fuses 0443.500DR
50A SMD Fuse 500mA 250V SMD,10.1x3.1mm Fuses ROHS

50A SMD Fuse 500mA 250V SMD,10.1x3.1mm Fuses ROHS

Supplier's Site Datasheet
FUSE BOARD MNT 500MA 250VAC 2SMD - 461-0443.500DR - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 500MA 250VAC 2SMD
461-0443.500DR
FUSE BOARD MNT 500MA 250VAC 2SMD 461-0443.500DR
FUSE BOARD MNT 500MA 250VAC 2SMD

FUSE BOARD MNT 500MA 250VAC 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 963644-0443.500DR 139-0443.500DR F2904DKR-ND 01P9266 39X0277 0443.500DR 0443.500DR 461-0443.500DR
Product Name Fuses - 0443.500DR SMD 0.5A 50A Circuit Protection Fuse Fuses Fuse, Smd, 500Ma, Slow Blow; Fuse Current Littelfuse Fuse, 0.5A, 250Vac, Time Delay, Smd; Fuse Current Littelfuse Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses FUSE BOARD MNT 500MA 250VAC 2SMD
Mounting SMD (SMT) Solderable (Surface Mount Technology) Solderable (Surface Mount Technology) Surface Mount
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Fuse Material Ceramic Ceramic; Ceramic
Approvals / Standards RoHS UL RoHS RoHS RoHS; UL
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VGT -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Voltage 600 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers