Littelfuse, Inc. 0603 Size Surface Mount Ceramic Fuse 044103.5

Description
This 100% Lead-free, RoHS compliant and Halogen-free fuse series is designed specifically to provide over-current protection to circuits that require high working ambient temperatures (up to 150ºC) and high inrush currents. The design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55ºC to 150ºC 100% Lead-free and RoHS compliant Suitable for both leaded and lead-free reflow / wave soldering Ultra high I2t values
Datasheet
Description
This 100% Lead-free, RoHS compliant and Halogen-free fuse series is designed specifically to provide over-current protection to circuits that require high working ambient temperatures (up to 150ºC) and high inrush currents. The design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55ºC to 150ºC 100% Lead-free and RoHS compliant Suitable for both leaded and lead-free reflow / wave soldering Ultra high I2t values
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 Size Surface Mount Ceramic Fuse - 044103.5 - Littelfuse, Inc.
Rosemont, IL, United States
0603 Size Surface Mount Ceramic Fuse
044103.5
0603 Size Surface Mount Ceramic Fuse 044103.5
This 100% Lead-free, RoHS compliant and Halogen-free fuse series is designed specifically to provide over-current protection to circuits that require high working ambient temperatures (up to 150ºC) and high inrush currents. The design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55ºC to 150ºC 100% Lead-free and RoHS compliant Suitable for both leaded and lead-free reflow / wave soldering Ultra high I2t values

This 100% Lead-free, RoHS compliant and Halogen-free fuse series is designed specifically to provide over-current protection to circuits that require high working ambient temperatures (up to 150ºC) and high inrush currents. The design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55ºC to 150ºC 100% Lead-free and RoHS compliant Suitable for both leaded and lead-free reflow / wave soldering Ultra high I2t values

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 044103.5
Product Name 0603 Size Surface Mount Ceramic Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 25 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details