500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853232-0440.500WR
Series: 440
Features: 500 mA 63 V AC 63 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.10.0040
Other Part Number: F1602-TR-ND, F1602TR, F1602-CT-ND, F1602-2-ND, F1602-1-ND, 0440.500WR-ND, 0440500WR, F1602-1, F1602-6-ND, F1602-6, F1602-DKR-ND, F1602DKR, 440.500WR, F1602CT
Fast Acting Fuse 0.5A 63V SMD 1206 Ceramic T/R Product overview: 0440.500WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440.500WR can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 500MA 63VAC/VDC
FUSE BOARD MOUNT 500MA 63VAC/VDC
SMD FUSE, FAST ACTING, 0.5A, 63V, 1206 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1602TR-ND | 853232-0440.500WR | 139-0440.500WR | 8207145 | 8207145P | 0440.500WR | 461-0440.500WR | 81AH9501 |
| Product Name | Fuses | Fuses - 0440.500WR | SMD 0.5A 63V Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Fuses | FUSE BOARD MOUNT 500MA 63VAC/VDC | Smd Fuse, Fast Acting, 0.5A, 63V, 1206 Rohs Compliant Littelfuse |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS; UL; CSA | RoHS | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |