Littelfuse, Inc. 1206 AEC-Q200 Qualified Fuses 0440.500A

Description
The 440A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet
Description
The 440A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 AEC-Q200 Qualified Fuses - 0440.500A - Littelfuse, Inc.
Rosemont, IL, United States
1206 AEC-Q200 Qualified Fuses
0440.500A
1206 AEC-Q200 Qualified Fuses 0440.500A
The 440A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant

The 440A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0440.500A
Product Name 1206 AEC-Q200 Qualified Fuses
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Auto Fuses - AGN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers