125V 250mA Fast-Acting Ceramic Fuse 1206 SMD T/R Product overview: 0440.250WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 125V, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440.250WR can be used for catalog matching and distributor lookup.
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MT 250MA 125VAC/VDC
SMD FUSE, FAST ACTING, 0.25A, 125V, 1206 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0440.250WR | F1600DKR-ND | 0440.250WR | 81AH9499 |
| Product Name | SMD 125V 250mA Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Smd Fuse, Fast Acting, 0.25A, 125V, 1206 Rohs Compliant Littelfuse |
| Fuse Material | Ceramic | |||
| Approvals / Standards | RoHS | UL; CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | ||
| Rated Current | 0.2500 amps | 0.2500 amps |