Manufacturer: Littelfuse Inc.
Win Source Part Number: 904536-0438.750WRA
Series: 438A
Operating Temperature Range: -55°C ~ 150°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0438.750WRA, F10726DKR, F10726CT, F10726TR
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Fuse Chip Fast Acting 0.75A 32V SMD Solder Pad 0603 1.58 X 0.85 X 0.5mm Ceramic T/R Automotive CSA/cULus Product overview: 0438.750WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438.750WRA can be used for catalog matching and distributor lookup.
FUSE BRD MT 750MA 32VAC 63VDC
FUSE, AEC-Q200, FAST ACTING, 0.75A, 0603; Fuse Current:750mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes
FUSE, AEC-Q200, FAST ACTING, 0.75A, 0603; Fuse Current:750mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 904536-0438.750WRA | F10726DKR-ND | 139-0438.750WRA | 0438.750WRA | 70AC6330 |
| Product Name | Fuses - 0438.750WRA | Fuses | Automotive SMD 0.75A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Aec-Q200, Fast Acting, 0.75A, 0603; Fuse Current Littelfuse |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Fuse Type | PC Board | ||||
| Approvals / Standards | CSA | RoHS |