Littelfuse, Inc. Fuses 0438.750WR

Description
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2946DKR-ND - DigiKey
Thief River Falls, MN, United States
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F2946CT-ND - DigiKey
Thief River Falls, MN, United States
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F2946TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.75A 32V Circuit Protection Fuse
139-0438.750WR
SMD 0.75A 32V Circuit Protection Fuse 139-0438.750WR
Fast Fuse 0.75A 32V SMD 0603 Ceramic T/R Product overview: 0438.750WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438.750WR can be used for catalog matching and distributor lookup.

Fast Fuse 0.75A 32V SMD 0603 Ceramic T/R Product overview: 0438.750WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438.750WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, 750Ma, 0603, Fast Acting; Fuse Current Littelfuse - 01P9254 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 750Ma, 0603, Fast Acting; Fuse Current Littelfuse
01P9254
Fuse, Smd, 750Ma, 0603, Fast Acting; Fuse Current Littelfuse 01P9254
FUSE, SMD, 750mA, 0603, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 750mA, 0603, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0438.750WR
FUSE BRD MT 750MA 32VAC 63VDC

FUSE BRD MT 750MA 32VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F2946DKR-ND 139-0438.750WR 01P9254 0438.750WR
Product Name Fuses SMD 0.75A 32V Circuit Protection Fuse Fuse, Smd, 750Ma, 0603, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers