Littelfuse, Inc. Aftermarket - AGX Series - 8AG Size, Glass Body Cartridge Fuses 0362002.

Description
Aftermarket - AGX Series - 8AG Size, Glass Body Cartridge Fuses
Datasheet
Description
Aftermarket - AGX Series - 8AG Size, Glass Body Cartridge Fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - AGX Series - 8AG Size, Glass Body Cartridge Fuses - 0362002. - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - AGX Series - 8AG Size, Glass Body Cartridge Fuses
0362002.
Aftermarket - AGX Series - 8AG Size, Glass Body Cartridge Fuses 0362002.
Aftermarket - AGX Series - 8AG Size, Glass Body Cartridge Fuses

Aftermarket - AGX Series - 8AG Size, Glass Body Cartridge Fuses

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0362002.
Product Name Aftermarket - AGX Series - 8AG Size, Glass Body Cartridge Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002211005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 16 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VTF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 300 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers