Littelfuse, Inc. Fuseholders 03590011Z

Description
Fuse Block 30A 600V 11 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 11 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03590011Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03590011Z-ND
Fuseholders 03590011Z-ND
Fuse Block 30A 600V 11 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 11 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 12J4429 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
12J4429
Fuse Holder; Fuse Holder Type Littelfuse 12J4429
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Screw; No. of Fuses:11Fuses; Product Range:359 Series; Voltage Rating VAC:-; Voltage AC:250V RoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Screw; No. of Fuses:11Fuses; Product Range:359 Series; Voltage Rating VAC:-; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03590011Z-ND 12J4429
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 96F8317 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
5mm x 20mm Fuse Cover, PVC - 3527C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Street Lighting Fuse Boxes - CS0564-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 51345858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details