Littelfuse, Inc. Fuseholders 03560010Z

Description
Fuse Block 15A 600V 10 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 600V 10 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4940-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4940-ND
Fuseholders F4940-ND
Fuse Block 15A 600V 10 Circuit Cartridge Chassis Mount

Fuse Block 15A 600V 10 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 12J4422 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
12J4422
Fuse Holder; Fuse Holder Type Littelfuse 12J4422
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:10Fuses; Product Range:356 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V; For Use With:3AG/3AB RoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:10Fuses; Product Range:356 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V; For Use With:3AG/3AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4940-ND 12J4422
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - AGU-522R -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 32C2780 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
3 suppliers