Littelfuse, Inc. Fuseholders 03560009Z

Description
Fuse Block 15A 600V 9 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 600V 9 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03560009Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03560009Z-ND
Fuseholders 03560009Z-ND
Fuse Block 15A 600V 9 Circuit Cartridge Chassis Mount

Fuse Block 15A 600V 9 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Product Range Littelfuse - 98B6264 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Product Range Littelfuse
98B6264
Fuse Holder; Product Range Littelfuse 98B6264
Fuse Holder; Product Range:356 Series; Body Material:Phenolic Laminate; For Use With:3AG/3AB; Fuse Size:1/4 x 1-1/4 "; Voltage AC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Fuse Holder; Product Range:356 Series; Body Material:Phenolic Laminate; For Use With:3AG/3AB; Fuse Size:1/4 x 1-1/4 "; Voltage AC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03560009Z-ND 98B6264
Product Name Fuseholders Fuse Holder; Product Range Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holders - 1441794 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Cartridge)
Features Waterproof
View Details
2 suppliers
Fuse Holder - 32666135 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details