Littelfuse, Inc. Fuseholders 03560006Z

Description
Fuse Block 15A 600V 6 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 600V 6 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03560006Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03560006Z-ND
Fuseholders 03560006Z-ND
Fuse Block 15A 600V 6 Circuit Cartridge Chassis Mount

Fuse Block 15A 600V 6 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Cartridge Fuse; Fuse Holder Type Littelfuse - 90B0060 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Fuse Holder Type Littelfuse
90B0060
Cartridge Fuse; Fuse Holder Type Littelfuse 90B0060
Cartridge Fuse; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:6Fuses; Product Range:356 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Cartridge Fuse; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:6Fuses; Product Range:356 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03560006Z-ND 90B0060
Product Name Fuseholders Cartridge Fuse; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details
Street Lighting Fuse Boxes - 466240-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 2603024 - RS Components, Ltd.
Specs
Normal Operating Current 16 amps
View Details
3 suppliers
Auto Fuses holder - AGU-522P -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details