Littelfuse, Inc. Fuseholders 03560002Z

Description
Fuse Block 15A 600V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 600V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4937-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4937-ND
Fuseholders F4937-ND
Fuse Block 15A 600V 2 Circuit Cartridge Chassis Mount

Fuse Block 15A 600V 2 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse - 27F769 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse
27F769
Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse 27F769
FUSE BLOCK, 6.3 X 32MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:356 Series; Voltage Rating VAC:250VRoHS Compliant: Yes

FUSE BLOCK, 6.3 X 32MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:356 Series; Voltage Rating VAC:250VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4937-ND 27F769
Product Name Fuseholders Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2165351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (F2)
View Details
Fuse Holders - 384055 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
2 suppliers
Auto Fuses Auto In-line fuse holders - VF-211AS -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details