Littelfuse, Inc. Fuseholders 03540907ZXGY

Description
Fuse Block 30A 600V 7 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 7 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F10139-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10139-ND
Fuseholders F10139-ND
Fuse Block 30A 600V 7 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 7 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 3Ab/3Ag, 30A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse - 12J4417 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 3Ab/3Ag, 30A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse
12J4417
Fuse Block, 3Ab/3Ag, 30A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse 12J4417
FUSE BLOCK, 3AB/3AG, 30A, 600VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:7Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, 3AB/3AG, 30A, 600VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:7Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F10139-ND 12J4417
Product Name Fuseholders Fuse Block, 3Ab/3Ag, 30A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-7053-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
Midget - (SPF) Solar Protection Fuse (5AG) -Cover - 3576c - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
1 Pole Fuse Holder - 1492-FB1J60-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - FAB Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 12 amps
Rated Operating Voltage 250 volts
View Details