The Fuse Block, 6.3 X 32Mm, part number 12J4412, is designed for use with 3AG fuses and features a low-profile design with individual barriers that enhance protection against clip damage and electrical shock. It utilizes a one-piece clip/terminal construction to ensure low contact resistance, and higher current ratings are achieved through the use of spring brass clips. The fuse block is available in multiple pole configurations, which can be separated to meet specific project requirements. This product is recognized under the Components Program of Underwriters Laboratories and certified by CSA for use up to 300V. It has a dielectric strength of 1500V minimum and operates within an ambient temperature range of -40°C to +85°C. The clips and terminals are made of tin-plated phosphorus bronze or spring brass, depending on the series, and the base is constructed from glass-reinforced thermoplastic with a UL 94V0 flammability rating. Engineers considering this fuse block should note its compatibility with various fuse sizes and its robust construction, making it suitable for a range of applications requiring reliable fuse protection.
Fuse Block 20A 600V 7 Circuit Cartridge Chassis Mount
FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:7Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuse Holders | Fuse Holders |
| Product Number | F10137-ND | 12J4412 |
| Product Name | Fuseholders | Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse |
| Rated Operating Voltage | 600 volts | 300 volts |