Fuse Block 20A 600V 3 Circuit Cartridge Chassis Mount
FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:3Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuse Holders | Fuse Holders |
| Product Number | F4928-ND | 83H4795 |
| Product Name | Fuseholders | Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse |
| Rated Operating Voltage | 600 volts | 300 volts |