Littelfuse, Inc. Fuseholders 03540007ZXGY

Description
Fuse Block 30A 600V 7 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 7 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03540007ZXGY-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03540007ZXGY-ND
Fuseholders 03540007ZXGY-ND
Fuse Block 30A 600V 7 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 7 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse - 81H0997 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
81H0997
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse 81H0997
FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:7Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:7Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03540007ZXGY-ND 81H0997
Product Name Fuseholders Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clips - 2047629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fuse Clip
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - V-206M(PTF/70) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; VDE
View Details
Slotted Fuse Holder Insert; Fuse Holder Type Schurter - 32C2778 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details