Littelfuse, Inc. Fuseholders - 03540001ZXGY 03540001ZXGY

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853171-03540001ZXGY Series: OMNI-BLOK® 354 Features: Fuse 30 A 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8538.90.8180 Other Part Number: 3540001ZXGY, F1497, 354001-GY, 03540001ZXGY-ND, 354001GY
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853171-03540001ZXGY Series: OMNI-BLOK® 354 Features: Fuse 30 A 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8538.90.8180 Other Part Number: 3540001ZXGY, F1497, 354001-GY, 03540001ZXGY-ND, 354001GY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03540001ZXGY - 853171-03540001ZXGY - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 03540001ZXGY
853171-03540001ZXGY
Fuseholders - 03540001ZXGY 853171-03540001ZXGY
Manufacturer: Littelfuse Inc. Win Source Part Number: 853171-03540001ZXGY Series: OMNI-BLOK® 354 Features: Fuse 30 A 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8538.90.8180 Other Part Number: 3540001ZXGY, F1497, 354001-GY, 03540001ZXGY-ND, 354001GY

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853171-03540001ZXGY
Series: OMNI-BLOK® 354
Features: Fuse 30 A 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8538.90.8180
Other Part Number: 3540001ZXGY, F1497, 354001-GY, 03540001ZXGY-ND, 354001GY

Buy Now Datasheet
Fuseholders - F1497-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1497-ND
Fuseholders F1497-ND
Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse - 67K1758 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
67K1758
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse 67K1758
FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 853171-03540001ZXGY F1497-ND 67K1758
Product Name Fuseholders - 03540001ZXGY Fuseholders Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 379272-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fuseholders - 486-7133-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details