Littelfuse, Inc. FBA5 - 32V 5-Position Terminal Fuse Block 03500420Z

Description
The ATO® FBA5 Series 32V 5-Position PCB-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500420Z) of the ATO® FBA5 Series fuse block is designed for mounting on a printed circuit board (PCB). Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with PCB terminals
Request a Quote Datasheet
Description
The ATO® FBA5 Series 32V 5-Position PCB-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500420Z) of the ATO® FBA5 Series fuse block is designed for mounting on a printed circuit board (PCB). Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with PCB terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FBA5 - 32V 5-Position Terminal Fuse Block - 03500420Z - Littelfuse, Inc.
Rosemont, IL, United States
FBA5 - 32V 5-Position Terminal Fuse Block
03500420Z
FBA5 - 32V 5-Position Terminal Fuse Block 03500420Z
The ATO® FBA5 Series 32V 5-Position PCB-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500420Z) of the ATO® FBA5 Series fuse block is designed for mounting on a printed circuit board (PCB). Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with PCB terminals

The ATO® FBA5 Series 32V 5-Position PCB-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500420Z) of the ATO® FBA5 Series fuse block is designed for mounting on a printed circuit board (PCB). Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with PCB terminals

Supplier's Site Datasheet
Fuseholders - F8250-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F8250-ND
Fuseholders F8250-ND
Fuse Block 15A 5 Circuit Blade Chassis Mount

Fuse Block 15A 5 Circuit Blade Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 03500420Z F8250-ND
Product Name FBA5 - 32V 5-Position Terminal Fuse Block Fuseholders
Normal Operating Current 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

THM Maxi Auto Blade Fuse Holder - 3581 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting THM
View Details
Fuse Holder - 73861629 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - 970342-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details