Littelfuse, Inc. FBA5 - 32V 5-Position Terminal Fuse Block 03500420TXN

Description
The ATO® FBA5 Series 32V 5-Position PCB-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500420TXN) of the ATO® FBA5 Series fuse block is designed for mounting on a printed circuit board (PCB). Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with PCB terminals
Request a Quote Datasheet
Description
The ATO® FBA5 Series 32V 5-Position PCB-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500420TXN) of the ATO® FBA5 Series fuse block is designed for mounting on a printed circuit board (PCB). Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with PCB terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FBA5 - 32V 5-Position Terminal Fuse Block - 03500420TXN - Littelfuse, Inc.
Rosemont, IL, United States
FBA5 - 32V 5-Position Terminal Fuse Block
03500420TXN
FBA5 - 32V 5-Position Terminal Fuse Block 03500420TXN
The ATO® FBA5 Series 32V 5-Position PCB-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500420TXN) of the ATO® FBA5 Series fuse block is designed for mounting on a printed circuit board (PCB). Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with PCB terminals

The ATO® FBA5 Series 32V 5-Position PCB-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500420TXN) of the ATO® FBA5 Series fuse block is designed for mounting on a printed circuit board (PCB). Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with PCB terminals

Supplier's Site Datasheet
Fuseholders - F4372-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4372-ND
Fuseholders F4372-ND
Fuse Block 15A 5 Circuit Blade Chassis Mount

Fuse Block 15A 5 Circuit Blade Chassis Mount

Buy Now Datasheet
Fuseholders - 1294-03500420TXN-CHP - DigiKey
Thief River Falls, MN, United States
Fuse Block 15A 5 Circuit Blade Chassis Mount

Fuse Block 15A 5 Circuit Blade Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 03500420TXN F4372-ND
Product Name FBA5 - 32V 5-Position Terminal Fuse Block Fuseholders
Normal Operating Current 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

1 Pole Fuse Holder - 1492-FB1J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Auto Fuses holder - VF-703FYL -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Rated Operating Voltage 125 volts
View Details
Fuseholders - 36-4243-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; Chassis Mount
View Details
3 suppliers
Power Systems Fuse Holders - 2099302-1 - TE Connectivity
Specs
Normal Operating Current 16 to 63 amps
View Details