Littelfuse, Inc. FBA5 - 32V 5-Position Terminal Fuse Block 03500418Z

Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418Z) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets
Request a Quote Datasheet
Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418Z) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FBA5 - 32V 5-Position Terminal Fuse Block - 03500418Z - Littelfuse, Inc.
Rosemont, IL, United States
FBA5 - 32V 5-Position Terminal Fuse Block
03500418Z
FBA5 - 32V 5-Position Terminal Fuse Block 03500418Z
The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418Z) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets

The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418Z) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets

Supplier's Site Datasheet
Fuseholders - F4922-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4922-ND
Fuseholders F4922-ND
Fuse Block 15A 5 Circuit Blade Chassis Mount

Fuse Block 15A 5 Circuit Blade Chassis Mount

Buy Now Datasheet
Fuse Block; Fuse Holder Type Littelfuse - 74R0839 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block; Fuse Holder Type Littelfuse
74R0839
Fuse Block; Fuse Holder Type Littelfuse 74R0839
FUSE BLOCK; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:ATO; Holder Terminals:Quick Connect; No. of Fuses:5Fuses; Product Range:ATO 350 Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE BLOCK; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:ATO; Holder Terminals:Quick Connect; No. of Fuses:5Fuses; Product Range:ATO 350 Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 03500418Z F4922-ND 74R0839
Product Name FBA5 - 32V 5-Position Terminal Fuse Block Fuseholders Fuse Block; Fuse Holder Type Littelfuse
Normal Operating Current 11 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details