Littelfuse, Inc. FBA5 - 32V 5-Position Terminal Fuse Block 03500418XP

Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418XP) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Carded blister packaging makes retail display simple. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets Blister packaging for easy retail display
Request a Quote Datasheet
Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418XP) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Carded blister packaging makes retail display simple. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets Blister packaging for easy retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FBA5 - 32V 5-Position Terminal Fuse Block - 03500418XP - Littelfuse, Inc.
Rosemont, IL, United States
FBA5 - 32V 5-Position Terminal Fuse Block
03500418XP
FBA5 - 32V 5-Position Terminal Fuse Block 03500418XP
The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418XP) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Carded blister packaging makes retail display simple. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets Blister packaging for easy retail display

The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418XP) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Carded blister packaging makes retail display simple. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets Blister packaging for easy retail display

Supplier's Site Datasheet
Fuseholders - 03500418XP-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03500418XP-ND
Fuseholders 03500418XP-ND
Fuse Block 15A 5 Circuit Blade Chassis Mount

Fuse Block 15A 5 Circuit Blade Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 03500418XP 03500418XP-ND
Product Name FBA5 - 32V 5-Position Terminal Fuse Block Fuseholders
Normal Operating Current 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block - 1494V-FS600 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuse Holders - V-206M(PTF/70) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; VDE
View Details
Snap in PC Fuse Clip with Orientation Leg - 3516P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - 766320-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details