Littelfuse, Inc. FBA5 - 32V 5-Position Terminal Fuse Block 03500418TXN

Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418TXN) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets
Request a Quote Datasheet
Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418TXN) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FBA5 - 32V 5-Position Terminal Fuse Block - 03500418TXN - Littelfuse, Inc.
Rosemont, IL, United States
FBA5 - 32V 5-Position Terminal Fuse Block
03500418TXN
FBA5 - 32V 5-Position Terminal Fuse Block 03500418TXN
The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418TXN) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets

The ATO® FBA5 Series 32V 5-Position Panel-Mount Vertical-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500418TXN) of the ATO® FBA5 Series fuse block features vertical Quick Connect terminals on the bottom of the box and comes with detachable side-mounting brackets. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with vertical Quick Connect tin-plated brass terminals on the bottom of the box Includes detachable side-mounting brackets

Supplier's Site Datasheet
Fuseholders - F8249-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F8249-ND
Fuseholders F8249-ND
Fuse Block 15A 5 Circuit Blade Chassis Mount

Fuse Block 15A 5 Circuit Blade Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 03500418TXN F8249-ND
Product Name FBA5 - 32V 5-Position Terminal Fuse Block Fuseholders
Normal Operating Current 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 990886-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for North American Fuse - 80910300 - Interpower
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Auto Fuses holder - AML-540F -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholder Open Design, 6.3 x 32 mm, THT - OG (Holder) 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 16 amps
Rated Operating Voltage 500 volts
View Details