Littelfuse, Inc. FBA5 - 32V 5-Position Terminal Fuse Block 03500417Z

Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417Z) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals
Request a Quote Datasheet
Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417Z) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FBA5 - 32V 5-Position Terminal Fuse Block - 03500417Z - Littelfuse, Inc.
Rosemont, IL, United States
FBA5 - 32V 5-Position Terminal Fuse Block
03500417Z
FBA5 - 32V 5-Position Terminal Fuse Block 03500417Z
The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417Z) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals

The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417Z) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals

Supplier's Site Datasheet
Fuseholders - F4921-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4921-ND
Fuseholders F4921-ND
Fuse Block 15A 5 Circuit Blade Chassis Mount

Fuse Block 15A 5 Circuit Blade Chassis Mount

Buy Now Datasheet
Fuse Block; Fuse Holder Type Littelfuse - 14C7920 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block; Fuse Holder Type Littelfuse
14C7920
Fuse Block; Fuse Holder Type Littelfuse 14C7920
FUSE BLOCK; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:ATO; Holder Terminals:Quick Connect; No. of Fuses:5Fuses; Product Range:ATO 350 Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE BLOCK; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:ATO; Holder Terminals:Quick Connect; No. of Fuses:5Fuses; Product Range:ATO 350 Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 03500417Z F4921-ND 14C7920
Product Name FBA5 - 32V 5-Position Terminal Fuse Block Fuseholders Fuse Block; Fuse Holder Type Littelfuse
Normal Operating Current 11 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - A130838-ND - DigiKey
Specs
Mounting Fuse Block; Panel Mount
View Details
Fuseholders - 486-3877-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Fuse Clip
View Details
2 suppliers
Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details