Littelfuse, Inc. FBA5 - 32V 5-Position Terminal Fuse Block 03500417XP

Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417XP) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Carded blister packaging allows easy retail display. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals Blister packaging for easy retail display
Request a Quote Datasheet
Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417XP) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Carded blister packaging allows easy retail display. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals Blister packaging for easy retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FBA5 - 32V 5-Position Terminal Fuse Block - 03500417XP - Littelfuse, Inc.
Rosemont, IL, United States
FBA5 - 32V 5-Position Terminal Fuse Block
03500417XP
FBA5 - 32V 5-Position Terminal Fuse Block 03500417XP
The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417XP) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Carded blister packaging allows easy retail display. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals Blister packaging for easy retail display

The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417XP) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Carded blister packaging allows easy retail display. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals Blister packaging for easy retail display

Supplier's Site Datasheet
Fuseholders - F10776-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10776-ND
Fuseholders F10776-ND
Fuse Block 15A 5 Circuit Blade Chassis Mount

Fuse Block 15A 5 Circuit Blade Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 03500417XP F10776-ND
Product Name FBA5 - 32V 5-Position Terminal Fuse Block Fuseholders
Normal Operating Current 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2J60-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
Auto Fuses Auto In-line fuse holders - VF-ACW2 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Street Lighting Fuse Boxes - D09033-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
View Details