Littelfuse, Inc. FBA5 - 32V 5-Position Terminal Fuse Block 03500417TXN

Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417TXN) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals
Request a Quote Datasheet
Description
The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417TXN) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FBA5 - 32V 5-Position Terminal Fuse Block - 03500417TXN - Littelfuse, Inc.
Rosemont, IL, United States
FBA5 - 32V 5-Position Terminal Fuse Block
03500417TXN
FBA5 - 32V 5-Position Terminal Fuse Block 03500417TXN
The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417TXN) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals

The ATO® FBA5 Series 32V 5-Position Panel-Mount Horizontal-Terminal Fuse Block helps you protect up to 5 circuits using ATO® blade fuses rated up to 15A (fuses sold separately). Supporting up to 11A of continuous current, this ATO® fuse box is ideal for accessory lighting, audio and display equipment, and communications equipment.This configuration (03500417TXN) of the ATO® FBA5 Series fuse block features horizontal Quick Connect terminals. Compatible with ATO® blade fuses rated up to 15A (fuses sold separately) Configured with horizontal Quick Connect tin-plated brass terminals

Supplier's Site Datasheet
Fuseholders - F4371-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4371-ND
Fuseholders F4371-ND
Fuse Block 15A 5 Circuit Blade Chassis Mount

Fuse Block 15A 5 Circuit Blade Chassis Mount

Buy Now Datasheet
Auto Blade Fuse Holder, 15A; Fuse Holder Type Littelfuse - 18AC0769 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse Holder, 15A; Fuse Holder Type Littelfuse
18AC0769
Auto Blade Fuse Holder, 15A; Fuse Holder Type Littelfuse 18AC0769
AUTO BLADE FUSE HOLDER, 15A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:ATO; Holder Terminals:Quick Connect; No. of Fuses:5Fuses; Product Range:ATO 350 Series; Voltage Rating VAC:-; Voltage RatingRoHS Compliant: Yes

AUTO BLADE FUSE HOLDER, 15A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:ATO; Holder Terminals:Quick Connect; No. of Fuses:5Fuses; Product Range:ATO 350 Series; Voltage Rating VAC:-; Voltage RatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 03500417TXN F4371-ND 18AC0769
Product Name FBA5 - 32V 5-Position Terminal Fuse Block Fuseholders Auto Blade Fuse Holder, 15A; Fuse Holder Type Littelfuse
Normal Operating Current 11 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - AFM-522D -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 95B8510 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details