Littelfuse, Inc. Fuseholders 03480877Z

Description
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4920-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4920-ND
Fuseholders F4920-ND
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder - 21597096 - Radwell International
Willingboro, NJ, United States
Fuse Holder
21597096
Fuse Holder 21597096
FUSEHOLDER, SNAP MOUNT, 250V, 15A, 3AG, QUICK CONNECT, BLACK CAP. FREE 2 YEAR RADWELL WARRANTY

FUSEHOLDER, SNAP MOUNT, 250V, 15A, 3AG, QUICK CONNECT, BLACK CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse - 70B5577 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse
70B5577
Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse 70B5577
FUSE HOLDER, 6.3 X 32MM, SNAP MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:348 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, SNAP MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:348 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F4920-ND 21597096 70B5577
Product Name Fuseholders Fuse Holder Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - VF-211KP -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - 857094-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
3AG Fuse Holder-Lugs or THM - 3526 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
2 suppliers