Littelfuse, Inc. Fuseholders 03480871Z

Description
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4919-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4919-ND
Fuseholders F4919-ND
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse - 90B0059 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse
90B0059
Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse 90B0059
FUSE HOLDER, 6.3 X 32MM, SNAP MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:348 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, SNAP MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:348 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4919-ND 90B0059
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, PC3, medical - FBS1 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
View Details
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Blue - 3588-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
1 Pole 600V 30 A Fuse Block - 1491-N161 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Fuse Holders - 1884480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details