Littelfuse, Inc. Fuseholders 03480671Z

Description
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03480671Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03480671Z-ND
Fuseholders 03480671Z-ND
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse - 12J4392 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse
12J4392
Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse 12J4392
FUSE HOLDER, 6.3 X 32MM, SNAP MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:348 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, SNAP MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:348 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03480671Z-ND 12J4392
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, Snap Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3563KCT-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
Fuse Holder - 886562 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details
Street Lighting Fuse Boxes - 379272-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details