Littelfuse, Inc. Fuseholders 03455RF7X

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03455RF7X-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03455RF7X-ND
Fuseholders 03455RF7X-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse - 26K8804 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
26K8804
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse 26K8804
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03455RF7X-ND 26K8804
Product Name Fuseholders Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

3AG-Dual Fuse Holder-Molded Base - 3524 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
3 Pole 600V 30 A Fuse Block - 1491-R169 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Power Systems Fuse Holders - 2832425-1 - TE Connectivity
Specs
Normal Operating Current 4 to 63 amps
View Details
Fuse Carrier for 5x20mm fuses - 80920211 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details