Littelfuse, Inc. Fuseholders 03455RF3H

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4916-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4916-ND
Fuseholders F4916-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse - 90F9505 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
90F9505
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse 90F9505
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site
Fuseholder; 5X20MM; 10 A (Max.); 250 VAC (Max.); Panel Mount - 70184551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 5X20MM; 10 A (Max.); 250 VAC (Max.); Panel Mount
70184551
Fuseholder; 5X20MM; 10 A (Max.); 250 VAC (Max.); Panel Mount 70184551
10 A (Max.) , 250 VAC (Max.) , Fuse Holders Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect , 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

10 A (Max.) , 250 VAC (Max.) , Fuse Holders
Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect, 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F4916-ND 90F9505 70184551
Product Name Fuseholders Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse Fuseholder; 5X20MM; 10 A (Max.); 250 VAC (Max.); Panel Mount
Rated Operating Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1725-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
1 pole, 600V, 31- 60A, Class J fuse bloc - 1491-R173 - Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
2 suppliers