Littelfuse, Inc. Fuseholders 03455RF1H

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4914-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4914-ND
Fuseholders F4914-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse - 90F9504 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
90F9504
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse 90F9504
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4914-ND 90F9504
Product Name Fuseholders Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4705318 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Fuses Fuse Holders/Fuse Bases - Class CC CD Fuse Blocks -  - VICFUSE
Specs
Normal Operating Current 30 to 60 amps
Rated Operating Voltage 600 to ? volts
Approvals / Ratings UL
View Details
Phenolic Base Holder for 2 3AG Fuses - 3537 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers