Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334681-03455LS1H
Category: Circuit Protection>Fuseholde
Packaging: Bulk
Termination Style: Quick Connect - 0.187" (4.7mm)
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
Number of Circuits: 1
Voltage: 250V
Standard Package: 100
Mounting: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
Current Rating (Amps): 10 A
HTSUS: 8538.90.8180
Other Part Number: H3455LS1,3455LS1,034
RoHS Status: ROHS3 Compliant
Panel Mount Fuseholder 10A 250V
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | F3126-ND | 1334681-03455LS1H | 7874429 | 67K0280 |
| Product Name | Fuseholders | Circuit Protection - Fuseholders | Fuse Holders | Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse |
| Rated Operating Voltage | 250 volts | 250 volts | 250 volts |