Littelfuse, Inc. Fuse Holder Cap, 250 V, 250 V, 10 A, Enclosed Bayonet Style, Quick Connect, Solder, 1 Rohs Compliant Littelfuse 03455LF1HX020

Description
Fuse Holder Cap, 250 V, 250 V, 10 A, Enclosed Bayonet Style, Quick Connect, Solder, 1 RoHS Compliant: Yes
Datasheet
Description
Fuse Holder Cap, 250 V, 250 V, 10 A, Enclosed Bayonet Style, Quick Connect, Solder, 1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder Cap, 250 V, 250 V, 10 A, Enclosed Bayonet Style, Quick Connect, Solder, 1 Rohs Compliant Littelfuse - 25R5510 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder Cap, 250 V, 250 V, 10 A, Enclosed Bayonet Style, Quick Connect, Solder, 1 Rohs Compliant Littelfuse
25R5510
Fuse Holder Cap, 250 V, 250 V, 10 A, Enclosed Bayonet Style, Quick Connect, Solder, 1 Rohs Compliant Littelfuse 25R5510
Fuse Holder Cap, 250 V, 250 V, 10 A, Enclosed Bayonet Style, Quick Connect, Solder, 1 RoHS Compliant: Yes

Fuse Holder Cap, 250 V, 250 V, 10 A, Enclosed Bayonet Style, Quick Connect, Solder, 1 RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder Knob; Fuse Holder Type Littelfuse - 02B7691 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder Knob; Fuse Holder Type Littelfuse
02B7691
Fuse Holder Knob; Fuse Holder Type Littelfuse 02B7691
FUSE HOLDER KNOB; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect, Solder; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER KNOB; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect, Solder; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 25R5510 02B7691
Product Name Fuse Holder Cap, 250 V, 250 V, 10 A, Enclosed Bayonet Style, Quick Connect, Solder, 1 Rohs Compliant Littelfuse Fuse Holder Knob; Fuse Holder Type Littelfuse
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-2058-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details
3 suppliers
Auto Fuses holder - AML-540A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 563756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature 59 to 86 F (15 to 30 C)
View Details