Littelfuse, Inc. Fuseholders 03453RF8ZX010

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03453RF8ZX010-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03453RF8ZX010-ND
Fuseholders 03453RF8ZX010-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder Body; Fuse Holder Type Littelfuse - 12J4383 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder Body; Fuse Holder Type Littelfuse
12J4383
Fuse Holder Body; Fuse Holder Type Littelfuse 12J4383
FUSE HOLDER BODY; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER BODY; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03453RF8ZX010-ND 12J4383
Product Name Fuseholders Fuse Holder Body; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Street Lighting Fuse Boxes - 704546-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholder; 10 A; 250, 500 V; FEC; 56.5mm L x 19 mm Dia.; Thermoset - 70160430 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 to 500 volts
Approvals / Ratings UL; CSA; IEC; SEMKO
View Details
1 Pole Fuse Holder - 1492-FB1C30-D1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details