Littelfuse, Inc. Fuseholders 03453RF2ZX010

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03453RF2ZX010-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03453RF2ZX010-ND
Fuseholders 03453RF2ZX010-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder Body; Fuse Holder Type Littelfuse - 13H6599 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder Body; Fuse Holder Type Littelfuse
13H6599
Fuse Holder Body; Fuse Holder Type Littelfuse 13H6599
FUSE HOLDER BODY; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER BODY; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03453RF2ZX010-ND 13H6599
Product Name Fuseholders Fuse Holder Body; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 6299925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Blocks - VF-200I -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 334187 - Radwell International
Allen-Bradley / Rockwell Automation
View Details