Littelfuse, Inc. Fuse Holders 03453LF8H

Description
ACS INTL SHOCK-SAFE 3AG FUSEHLDR
Request a Quote Datasheet
Description
ACS INTL SHOCK-SAFE 3AG FUSEHLDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 1740754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1740754
Fuse Holders 1740754
ACS INTL SHOCK-SAFE 3AG FUSEHLDR

ACS INTL SHOCK-SAFE 3AG FUSEHLDR

Supplier's Site
Fuse Holders - 1740279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1740279
Fuse Holders 1740279
ACS INTL SHOCK-SAFE 3AG FUSEHLDR

ACS INTL SHOCK-SAFE 3AG FUSEHLDR

Supplier's Site
Fuseholders - F1489-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1489-ND
Fuseholders F1489-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 94B3888 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
94B3888
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 94B3888
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1740754 F1489-ND 94B3888
Product Name Fuse Holders Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Normal Operating Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - AFM-522C -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 486-4590-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details