Littelfuse, Inc. Circuit Protection - Fuseholders 03453LF2ZX010

Description
Win Source Part Number: 1361516-03453LF2ZX01 0 Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 345 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Copper Alloy Termination Style: Quick Connect - 0.187" (4.7mm) For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder
Request a Quote Datasheet
Description
Win Source Part Number: 1361516-03453LF2ZX01 0 Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 345 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Copper Alloy Termination Style: Quick Connect - 0.187" (4.7mm) For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1361516-03453LF2ZX010 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361516-03453LF2ZX010
Circuit Protection - Fuseholders 1361516-03453LF2ZX010
Win Source Part Number: 1361516-03453LF2ZX01 0 Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 345 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Copper Alloy Termination Style: Quick Connect - 0.187" (4.7mm) For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder

Win Source Part Number: 1361516-03453LF2ZX010
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 345
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Tin
Contact Material: Copper Alloy
Termination Style: Quick Connect - 0.187" (4.7mm)
For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20)
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 250V
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F4891-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4891-ND
Fuseholders F4891-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 1361516-03453LF2ZX010 F4891-ND
Product Name Circuit Protection - Fuseholders Fuseholders
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 886112 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 to 100 amps
Rated Operating Voltage 600 volts
View Details
5mm Low Profile SMT Holder - 4528TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Fuse Holders - 1444544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details