Littelfuse, Inc. Fuseholders 03453LF2H

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1488-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1488-ND
Fuseholders F1488-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Cartridge Fuse Holder, 20A, 250V, Panel; Fuse Holder Type Littelfuse - 25T1554 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 20A, 250V, Panel; Fuse Holder Type Littelfuse
25T1554
Cartridge Fuse Holder, 20A, 250V, Panel; Fuse Holder Type Littelfuse 25T1554
CARTRIDGE FUSE HOLDER, 20A, 250V, PANEL; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect, Solder; No. of Fuses:1Fuses; Product Range:345 SeriesRoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 20A, 250V, PANEL; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect, Solder; No. of Fuses:1Fuses; Product Range:345 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F1488-ND 25T1554
Product Name Fuseholders Cartridge Fuse Holder, 20A, 250V, Panel; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2624257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
View Details
Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Clip, 5 x 20 / 6.3 x 32 mm, UR - OG (Clip) 5x20 / 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 amps
Rated Operating Voltage 1000 volts
View Details