Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes
20 A (Max.) , 250 VAC (Max.) , Fuse Holders
Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | F3121-ND | 67K0271 | 70184854 |
| Product Name | Fuseholders | Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse | Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount |
| Rated Operating Voltage | 250 volts | 250 volts |