Littelfuse, Inc. Fuseholders 03453HS7H

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F3120-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3120-ND
Fuseholders F3120-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Circuit Protection - Fuseholders - 1174684-03453HS7H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1174684-03453HS7H
Circuit Protection - Fuseholders 1174684-03453HS7H
Win Source Part Number: 1174684-03453HS7H Category: Circuit Protection>Fuseholde rs Series: 345 Termination Style: Quick Connect - 0.250" (6.3mm) Contact Finish: Tin Package: Bulk Contact Material: Copper Alloy For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Number of Circuits: 1 Voltage: 250V Standard Package: 100 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Current Rating (Amps): 20 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: F3120,3453HS7,-03453 HS7H,03453HS7H-ND,H3 453HS7

Win Source Part Number: 1174684-03453HS7H
Category: Circuit Protection>Fuseholders
Series: 345
Termination Style: Quick Connect - 0.250" (6.3mm)
Contact Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20)
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm)
Number of Circuits: 1
Voltage: 250V
Standard Package: 100
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20 A
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
Other Names: F3120,3453HS7,-03453HS7H,03453HS7H-ND,H3453HS7

Buy Now Datasheet
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount - 70184549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount
70184549
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount 70184549
20 A (Max.) , 250 VAC (Max.) , Fuse Holders Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect , 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

20 A (Max.) , 250 VAC (Max.) , Fuse Holders
Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect, 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

Supplier's Site
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K0270 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
67K0270
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 67K0270
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F3120-ND 1174684-03453HS7H 70184549 67K0270
Product Name Fuseholders Circuit Protection - Fuseholders Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Blocks - VF-2012 -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 936268-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 2165373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (A1)
View Details
Fuse Holder - 2315 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details