Littelfuse, Inc. Fuseholders 03453HS2H

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4887-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4887-ND
Fuseholders F4887-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 02B7643 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
02B7643
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 02B7643
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4887-ND 02B7643
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

THM Maxi Auto Blade Fuse Holder - 3581 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting THM
View Details
Fuse Holder - 10000749 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - 251978-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920211 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details